Listen FL-6000 6 Listen Technology FL 6000 DCS 6000 Feature License Voting Protocol at RS232 Interface Scalable Documents and Downloads FL-6000 6 Data Sheet The FL 6000 feature licenses enhance the functionality of the 6005 and 6011 central control unit beyond the standard 50 delegate unit capacity, 4 interpretation channels and 3 operating modes; Automatic, FIFO and Manual. Feature licenses can be ordered together with the central control unit or added later, one feature license per central control unit is needed. The License to Connect Conference Units enables the central control unit (CU) to control more than 50 delegate units. The 1B, 1C, 1D and 1E licenses enable control of respectively 100, 500, 1,000 and 3,800 delegate units. The 1D and 1E Feature Licenses are only available for the CU 6011. The Encrypted Sound feature license enables the central control unit (CU) to send and receive encrypted digital sound to and from the delegate units. The 2A, 2B, 2C, 2D and 2E licenses enable encrypted audio for respectively 50, 100, 500, 1,000 and 3,800 delegate units. The 2D and 2E Feature Licenses are only available for the CU 6011. The Voice Activation (Vox) feature license enables voice activated (gated) operation of the delegate units as an additional operating mode. The 3A, 3B, 3C, 3D and 3E licenses enable voice activation for respectively 50, 100, 500, 1,000 and 3,800 delegate units. The 3D and 3E Feature Licenses are only available for the CU 6011. The Voting feature license enables parliamentary voting by delegate units. The 4A, 4B, 4C, 4D and 4E licenses enable voting for respectively 50, 100, 500, 1,000 and 3,800 delegate units. The 4D and 4E Feature Licenses are only available for the CU 6011. The Interpretation feature license increases the number of available language interpretation channels beyond the basic 4 channels in the DCS 6000 system. The 5-8, 5-16 and 5-31 licenses enable 8, 16 and 31 language interpretation channels. The 5-31 Feature License is only available for the CU 6011. The Voting protocol at RS 232 Interface feature license enables a third party control device such as AMX/Crestron to run voting sessions on the DCS 6000 system. The FL 6000 6 license is only available for the CU 6011. This product is also known as: FL-6000 6, Listen Technology, DCS 6000 Feature License
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Listen Technology FL 6000 DCS 6000 Feature License Voting Protocol at RS232 Interface |