Clarity CE50 HearIt Bluetooth Mobile Neckloop Amplifier Simple, easy-to-use design Amplifies incoming sounds directly from cell phone into hearing aid Sensitive microphone allow others to hear you clearly TIA-1083 Compatible Allows for hands-free cell phone conversations One-Touch technology to quickly answer or end calls Exclusive quick release feature for easy and safe use. Rechargeable battery with 14 hours of operation 3.5mm headphone jack One (1) year limited warranty Documents and Downloads CE50 Data Sheet CE50 User Guide The CE50 Bluetooth Neckloop by Clarity is the ideal communication solution for t-coil enabled hearing aid users that want hands-free cell phone use. It has a rechargeable battery with a 14 hour life span, a 3.5mm headphone jack, built in microphone, and an exclusive quick release for easy use. The CE50 also features the most user friendly design currently available for hearing aid users with one-touch technology to quickly answer or end calls. Simply pair the CE50 with your Bluetooth cell phone, switch your hearing aid to t-coil, and now hands free conversations are possible again. This product is also known as: 50050-001, ce-50
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Clarity CE50 HearIt Bluetooth Mobile Neckloop Amplifier |