Chief CMS-009012 Speed Connect Adjustable Extension Column Revolutionary notched design allows for lightning-fast height adjustments without disassembly Aluminum construction for easier installation - also saves on shipping costs Flow-through cable management with an integrated port on one end for routing cables Documents and Downloads CMS009012 Installation Instructions Threaded on both ends, the Chief CMS-009012 is a 9-12" (22.8-30.4cm) adjustable extension column that can be used with any 1.5" NPT accessory to lower a projector or flat panel display to a desired height. Includes a continuously adjustable notch for length changes (1" increments) without disassembly, aluminum construction for fast and easy installation, and flow-through cable management with an integrated port for routing cables. Supports up to 500 pounds.
| Tele-Communication, Inc. | |
|---|---|
| Product Category | Telephone Components and Accessories |
| Product Name | Chief CMS-009012 Speed Connect Adjustable Extension Column |