Telatemp Corporation POWERBRIGHT STEP UP/DOWN CONVERTER 110-220V VC200W VC200W

Description
200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt to 220-240 volt. Features: FREE Grounded Adapter Included On and Off Switch Fuse protected 2 Spare Fuses Included 1 Year Parts and Labor Warranty Specifications: Capacity 200 watts Input 110/200/220/240 Volt Output 110/220-240 Volt Dimensions (W x H x D)3.7 x 3.6 x 5.2 in. Weight 4.62 lbs.
Description
200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt to 220-240 volt. Features: FREE Grounded Adapter Included On and Off Switch Fuse protected 2 Spare Fuses Included 1 Year Parts and Labor Warranty Specifications: Capacity 200 watts Input 110/200/220/240 Volt Output 110/220-240 Volt Dimensions (W x H x D)3.7 x 3.6 x 5.2 in. Weight 4.62 lbs.

Suppliers

Company
Product
Description
Supplier Links
POWERBRIGHT STEP UP/DOWN CONVERTER 110-220V VC200W - VC200W - Telatemp Corporation
Fullerton, CA, USA
POWERBRIGHT STEP UP/DOWN CONVERTER 110-220V VC200W
VC200W
POWERBRIGHT STEP UP/DOWN CONVERTER 110-220V VC200W VC200W
200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt to 220-240 volt. Features: FREE Grounded Adapter Included On and Off Switch Fuse protected 2 Spare Fuses Included 1 Year Parts and Labor Warranty Specifications: Capacity 200 watts Input 110/200/220/240 Volt Output 110/220-240 Volt Dimensions (W x H x D)3.7 x 3.6 x 5.2 in. Weight 4.62 lbs.

200W Step UP / DOWN Voltage Transformer
200 Watt Voltage Transformer (VC200)
This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt to 220-240 volt.
Features:
FREE Grounded Adapter Included
On and Off Switch
Fuse protected
2 Spare Fuses Included
1 Year Parts and Labor Warranty
Specifications:
Capacity 200 watts
Input 110/200/220/240 Volt
Output 110/220-240 Volt
Dimensions (W x H x D)3.7 x 3.6 x 5.2 in.
Weight 4.62 lbs.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Voltage Converters and Voltage Inverters
Product Number VC200W
Product Name POWERBRIGHT STEP UP/DOWN CONVERTER 110-220V VC200W
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - ID05 - Altech Corp.
Specs
Form Factor Modular Bay or Slot System
User Interface None
DC Voltage 5 VDC
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-12 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
User Interface None
Agency Approval UL, CE
View Details
High Voltage Attenuator - HVA-1000 - Define Instruments
Specs
Form Factor DIN Rail
DC Voltage 1000 V
View Details