Telatemp Corporation TYPE 2 TEMP INDICATING CRAYON 195C PINK TO BLUE VIOLET TYPE2

Description
TYPE 2 TEMPERATURE INDICATING CRAYON 195C Color Change 1: Pink to Blue Violet at 195°C/383°F Color Change 2: Blue Violet to Grey at 295°C/563°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 2 TEMPERATURE INDICATING CRAYON 195C Color Change 1: Pink to Blue Violet at 195°C/383°F Color Change 2: Blue Violet to Grey at 295°C/563°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 2 TEMP INDICATING CRAYON 195C PINK TO BLUE VIOLET - TYPE2 - Telatemp Corporation
Fullerton, CA, USA
TYPE 2 TEMP INDICATING CRAYON 195C PINK TO BLUE VIOLET
TYPE2
TYPE 2 TEMP INDICATING CRAYON 195C PINK TO BLUE VIOLET TYPE2
TYPE 2 TEMPERATURE INDICATING CRAYON 195C Color Change 1: Pink to Blue Violet at 195°C/383°F Color Change 2: Blue Violet to Grey at 295°C/563°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 2 TEMPERATURE INDICATING CRAYON 195C
Color Change 1: Pink to Blue Violet at 195°C/383°F
Color Change 2: Blue Violet to Grey at 295°C/563°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE2
Product Name TYPE 2 TEMP INDICATING CRAYON 195C PINK TO BLUE VIOLET
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

40-45C 12''X12'' LC SHEET NO ADHESIVE - SHT4045N - Telatemp Corporation
Specs
Type Film / Label
View Details
Temperature Indicating Paper Cards / Tabs - TP-390 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 390 F (199 C)
Industry Manufacturing
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9017-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 140 to 180 F (60 to 82 C)
Features Adhesive
View Details