Telatemp Corporation TYPE 10 TEMP INDICATING CRAYON 600C Apple Green to White TYPE10

Description
TYPE 10 TEMPERATURE INDICATING CRAYON 600C Color Change 1: Apple Green to White at 600°C/1112°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 10 TEMPERATURE INDICATING CRAYON 600C Color Change 1: Apple Green to White at 600°C/1112°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 10 TEMP INDICATING CRAYON 600C Apple Green to White - TYPE10 - Telatemp Corporation
Fullerton, CA, USA
TYPE 10 TEMP INDICATING CRAYON 600C Apple Green to White
TYPE10
TYPE 10 TEMP INDICATING CRAYON 600C Apple Green to White TYPE10
TYPE 10 TEMPERATURE INDICATING CRAYON 600C Color Change 1: Apple Green to White at 600°C/1112°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 10 TEMPERATURE INDICATING CRAYON 600C
Color Change 1: Apple Green to White at 600°C/1112°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE10
Product Name TYPE 10 TEMP INDICATING CRAYON 600C Apple Green to White
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

25-30C 12''X 12'' LC SHEET NO ADHESIVE - SHT2530N - Telatemp Corporation
Specs
Type Film / Label
View Details
Temperature Indicating Paper Cards / Tabs - TP-100 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 100 F (38 C)
Industry Manufacturing
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9020-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 289 to 331 F (143 to 166 C)
Features Adhesive
View Details