ThermometerSite.com Thermacolor 9 Level Thermometer

Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Sold in packs of 10 Size: 2.25" x 0.50" Type: Vertical, self adhesive Scale: °F and °C
Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Sold in packs of 10 Size: 2.25" x 0.50" Type: Vertical, self adhesive Scale: °F and °C

Suppliers

Company
Product
Description
Supplier Links
Thermacolor 9 Level Thermometer -  - ThermometerSite.com
Glenview, IL, USA
Thermacolor 9 Level Thermometer
Thermacolor 9 Level Thermometer
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Sold in packs of 10 Size: 2.25" x 0.50" Type: Vertical, self adhesive Scale: °F and °C

A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event.

  • Instant Response - Continuous Readout
  • No Batteries or Glass - Non Toxic
  • Temperature Range - -22-248°F (-30-120°C)
  • Accurate +/- 1°C
  • Self Adhesive
  • Custom Applications
  • Cost Effective

Specifications:

Sold in packs of 10
Size: 2.25" x 0.50"
Type: Vertical, self adhesive
Scale: °F and °C

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name Thermacolor 9 Level Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

25-30C 12''X 12'' LC SHEET NO ADHESIVE - SHT2530N - Telatemp Corporation
Specs
Type Film / Label
View Details
Temperature Indicating Paper Cards / Tabs - TP-360 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 360 F (182 C)
Industry Manufacturing
View Details
Thermochromic Ink - Water Based Screen - LCR Hallcrest
Specs
Type Ink
Activation Temperature 59 to 117 F (15 to 47 C)
Features Reversible
View Details