Telatemp Corporation TEMPERATURE CRAYON 10-KIT 1 EACH 120C - 600C 10-KIT

Description
Temperature Crayon 10-Kit 120C-600C Includes one crayon each of the following temperature ranges: Type 1 120°C/248°F Type 2 195°C/383°F 295°C/563°F Type 3 215°C/419°F 305°C/581°F Type 4 225°C/437°F 320°C/608°F Type 5 245°C/473°F 335°C/608°F 505°C/941°F Type 6 300°C/572°F Type 7 320°C/608°F 460°C/860°F Type 8 360°C/680°F Type 9 470°C/878°F Type 10 600°C/1112°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
Temperature Crayon 10-Kit 120C-600C Includes one crayon each of the following temperature ranges: Type 1 120°C/248°F Type 2 195°C/383°F 295°C/563°F Type 3 215°C/419°F 305°C/581°F Type 4 225°C/437°F 320°C/608°F Type 5 245°C/473°F 335°C/608°F 505°C/941°F Type 6 300°C/572°F Type 7 320°C/608°F 460°C/860°F Type 8 360°C/680°F Type 9 470°C/878°F Type 10 600°C/1112°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TEMPERATURE CRAYON 10-KIT 1 EACH 120C - 600C - 10-KIT - Telatemp Corporation
Fullerton, CA, USA
TEMPERATURE CRAYON 10-KIT 1 EACH 120C - 600C
10-KIT
TEMPERATURE CRAYON 10-KIT 1 EACH 120C - 600C 10-KIT
Temperature Crayon 10-Kit 120C-600C Includes one crayon each of the following temperature ranges: Type 1 120°C/248°F Type 2 195°C/383°F 295°C/563°F Type 3 215°C/419°F 305°C/581°F Type 4 225°C/437°F 320°C/608°F Type 5 245°C/473°F 335°C/608°F 505°C/941°F Type 6 300°C/572°F Type 7 320°C/608°F 460°C/860°F Type 8 360°C/680°F Type 9 470°C/878°F Type 10 600°C/1112°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Temperature Crayon 10-Kit 120C-600C
Includes one crayon each of the following temperature ranges:
Type 1 120°C/248°F
Type 2 195°C/383°F 295°C/563°F
Type 3 215°C/419°F 305°C/581°F
Type 4 225°C/437°F 320°C/608°F
Type 5 245°C/473°F 335°C/608°F 505°C/941°F
Type 6 300°C/572°F
Type 7 320°C/608°F 460°C/860°F
Type 8 360°C/680°F
Type 9 470°C/878°F
Type 10 600°C/1112°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number 10-KIT
Product Name TEMPERATURE CRAYON 10-KIT 1 EACH 120C - 600C
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Thermostrip® CBM - Circuit Breaker & Electrical Component Monitor - P9024-50 - LCR Hallcrest
Specs
Type Pyrometric Cone, Disc or Ring
Activation Temperature 130 F (54 C)
Features Irreversible; Adhesive
View Details
Temperature Indicating Paper Cards / Tabs - TP-310 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 310 F (154 C)
Industry Manufacturing
View Details
Britevent -  - ThermometerSite.com
ThermometerSite.com
View Details