Telatemp Corporation TYPE 8 TEMP INDICATING CRAYON 360C AQUA GREEN TO WHITE BUFF TYPE8

Description
TYPE 8 TEMPERATURE INDICATING CRAYON 360C Color Change 1: Aqua Green to White Buff at 360°C/680°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.
Description
TYPE 8 TEMPERATURE INDICATING CRAYON 360C Color Change 1: Aqua Green to White Buff at 360°C/680°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Suppliers

Company
Product
Description
Supplier Links
TYPE 8 TEMP INDICATING CRAYON 360C AQUA GREEN TO WHITE BUFF - TYPE8 - Telatemp Corporation
Fullerton, CA, USA
TYPE 8 TEMP INDICATING CRAYON 360C AQUA GREEN TO WHITE BUFF
TYPE8
TYPE 8 TEMP INDICATING CRAYON 360C AQUA GREEN TO WHITE BUFF TYPE8
TYPE 8 TEMPERATURE INDICATING CRAYON 360C Color Change 1: Aqua Green to White Buff at 360°C/680°F Package: Box of 10 crayons Minimum order: 1 box To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

TYPE 8 TEMPERATURE INDICATING CRAYON 360C
Color Change 1: Aqua Green to White Buff at 360°C/680°F
Package: Box of 10 crayons
Minimum order: 1 box
To Use: Just mark the pre-heated surface with the crayon at the point where measurement is desired. An immediate color change indicates the measurement surface is higher than the crayon rating. A color change within 1-2 seconds means the temperature is within +/- 5°C of its rating. Color change after two seconds indicates the surface temperature is below the crayon rating.

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number TYPE8
Product Name TYPE 8 TEMP INDICATING CRAYON 360C AQUA GREEN TO WHITE BUFF
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL3-150 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 150 to 180 F (66 to 82 C)
Features Adhesive
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9022-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 390 to 435 F (199 to 224 C)
Features Adhesive
View Details