Tekscan, Inc. Foot Pressure Measurement and Analysis System MatScan®

Description
Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement platform. Combined with Tekscan's innovative software, the mats can be used for a variety of applications such as foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments and pressure offloading. MatScan® Pressure Mat System Features Low-profile mat - platform height of only 0.225 in. (0.57 cm) Quick and easy set up with USB connection Available with either Evolution® or VersaTek® electronics Scanning speed of up to 100 Hz with Evolution electronics Scanning speed of up to 440 Hz with VersaTek electronics Provides objective and quantifiable pressure data Compatible with gait lab technology, such as EMG and motion capture systems 3 hardware choices available: tethered, wireless, and/or datalogger
Description
Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement platform. Combined with Tekscan's innovative software, the mats can be used for a variety of applications such as foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments and pressure offloading. MatScan® Pressure Mat System Features Low-profile mat - platform height of only 0.225 in. (0.57 cm) Quick and easy set up with USB connection Available with either Evolution® or VersaTek® electronics Scanning speed of up to 100 Hz with Evolution electronics Scanning speed of up to 440 Hz with VersaTek electronics Provides objective and quantifiable pressure data Compatible with gait lab technology, such as EMG and motion capture systems 3 hardware choices available: tethered, wireless, and/or datalogger
Datasheet
Datasheet Summary
Powered by GS/AI

The MatScan® is a low-profile foot pressure measurement platform designed for capturing both static and dynamic pressure data. With a thickness of only 0.57 cm (0.225 in), it minimizes the risk of tripping and does not alter gait patterns. The system is equipped with validated sensors that provide objective data for various applications, including foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments, and pressure offloading for neuropathic feet. The MatScan® offers two electronic options: Evolution,Ñ¢ with a scanning speed of up to 100 Hz and VersaTek,Ñ¢ with a higher scanning rate of 440 Hz. It features a sensing area of 43.6 x 36.9 cm (17.2 x 14.5 in) and can connect via USB 2.0. The system supports a range of software applications for comprehensive analysis, including FootMat Software for clinicians and researchers, as well as optional add-on protocols. The MatScan® is compatible with gait lab technologies, such as EMG and motion capture systems, enhancing its utility in clinical and research settings.

Datasheet Summary
Powered by GS/AI

The MatScan® is a low-profile foot pressure measurement platform designed for capturing both static and dynamic pressure data. With a thickness of only 0.57 cm (0.225 in), it minimizes the risk of tripping and does not alter gait patterns. The system is equipped with validated sensors that provide objective data for various applications, including foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments, and pressure offloading for neuropathic feet. The MatScan® offers two electronic options: Evolution,Ñ¢ with a scanning speed of up to 100 Hz and VersaTek,Ñ¢ with a higher scanning rate of 440 Hz. It features a sensing area of 43.6 x 36.9 cm (17.2 x 14.5 in) and can connect via USB 2.0. The system supports a range of software applications for comprehensive analysis, including FootMat Software for clinicians and researchers, as well as optional add-on protocols. The MatScan® is compatible with gait lab technologies, such as EMG and motion capture systems, enhancing its utility in clinical and research settings.

Suppliers

Company
Product
Description
Supplier Links
Foot Pressure Measurement and Analysis System - MatScan® - Tekscan, Inc.
South Boston, MA, USA
Foot Pressure Measurement and Analysis System
MatScan®
Foot Pressure Measurement and Analysis System MatScan®
Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data. Foot Pressure Measurement The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement platform. Combined with Tekscan's innovative software, the mats can be used for a variety of applications such as foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments and pressure offloading. MatScan® Pressure Mat System Features Low-profile mat - platform height of only 0.225 in. (0.57 cm) Quick and easy set up with USB connection Available with either Evolution® or VersaTek® electronics Scanning speed of up to 100 Hz with Evolution electronics Scanning speed of up to 440 Hz with VersaTek electronics Provides objective and quantifiable pressure data Compatible with gait lab technology, such as EMG and motion capture systems 3 hardware choices available: tethered, wireless, and/or datalogger

Low-profile pressure measurement mat that captures static and dynamic pressure data for foot function and gait analysis, as well as balance, sway and postural data.

Foot Pressure Measurement

The MatScan®, part of the ClassicMat family, is Tekscan's low profile foot pressure measurement platform. Combined with Tekscan's innovative software, the mats can be used for a variety of applications such as foot function analysis, gait analysis, postural stability, sway analysis, fall risk assessments and pressure offloading.

MatScan® Pressure Mat System Features

  • Low-profile mat - platform height of only 0.225 in. (0.57 cm)
  • Quick and easy set up with USB connection
  • Available with either Evolution® or VersaTek® electronics
    • Scanning speed of up to 100 Hz with Evolution electronics
    • Scanning speed of up to 440 Hz with VersaTek electronics
  • Provides objective and quantifiable pressure data
  • Compatible with gait lab technology, such as EMG and motion capture systems
  • 3 hardware choices available: tethered, wireless, and/or datalogger
Supplier's Site Datasheet

Technical Specifications

  Tekscan, Inc.
Product Category Tactile Pressure Sensors
Product Number MatScan®
Product Name Foot Pressure Measurement and Analysis System
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Electronic/Digital Image
Pressure Range 50 to 125 psi (35.19 to 87.97 m H2O)
Output Type Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Sensors -  - MFP Automation Engineering
MFP Automation Engineering
View Details
High Resolution Foot Pressure Mat - HR  Mat 7101E - Tekscan, Inc.
Specs
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Electronic/Digital Image
Pressure Range 50 to 160 psi (35.19 to 113 m H2O)
View Details
Pressure Sensitive Film -  - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Imager/ Sensor Type Single Film Sensor
Features Flexible
Width 10.63 inch (270 mm)
View Details
Pressure Transducers -  - MFP Automation Engineering
MFP Automation Engineering
View Details