Tekscan, Inc. Tactile Pressure Measurement Wireless System I-Scan® VersaTek™

Description
Wireless VersaTek Wireless Unit Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless Unit, and a preconfigured wireless router. A sensor connects to the handle, and the handle connects to the Wireless Unit via CAT5E cable. The unit transmits data wirelessly to the routers network, which is connected to your PC for remote data collection (up to 100 m) Note: for configuration, the Wireless Unit connects to your PC via USB. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin fi lm sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured
Description
Wireless VersaTek Wireless Unit Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless Unit, and a preconfigured wireless router. A sensor connects to the handle, and the handle connects to the Wireless Unit via CAT5E cable. The unit transmits data wirelessly to the routers network, which is connected to your PC for remote data collection (up to 100 m) Note: for configuration, the Wireless Unit connects to your PC via USB. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin fi lm sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured

Suppliers

Company
Product
Description
Supplier Links
Tactile Pressure  Measurement Wireless System - I-Scan®  VersaTek™ - Tekscan, Inc.
South Boston, MA, USA
Tactile Pressure Measurement Wireless System
I-Scan® VersaTek™
Tactile Pressure Measurement Wireless System I-Scan® VersaTek™
Wireless VersaTek Wireless Unit Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless Unit, and a preconfigured wireless router. A sensor connects to the handle, and the handle connects to the Wireless Unit via CAT5E cable. The unit transmits data wirelessly to the routers network, which is connected to your PC for remote data collection (up to 100 m) Note: for configuration, the Wireless Unit connects to your PC via USB. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin fi lm sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured

Wireless VersaTek Wireless Unit

Ideal for applications where the object being measured is in motion or involves a hazardous area or materials. Scanning electronics consist of a VersaTek handle, Wireless Unit, and a preconfigured wireless router. A sensor connects to the handle, and the handle connects to the Wireless Unit via CAT5E cable. The unit transmits data wirelessly to the routers network, which is connected to your PC for remote data collection (up to 100 m) Note: for configuration, the Wireless Unit connects to your PC via USB.

I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and flexible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications.

Over 200 flexible, thin fi lm sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar).

  • High spatial resolution:
    – Up to 248 sensing elements/cm2
    (1,600 sensing elements/in2)
    – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing
  • Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.)
  • Optional high-temp sensors can withstand up to 200°C (392°F)
  • Large high resolution sensors with multiple tabs require cross handle
    scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area
  • Fully customized sensors can be manufactured
Supplier's Site
Tactile High Speed Pressure  Measurement System - I-Scan®  VersaTek™ - Tekscan, Inc.
South Boston, MA, USA
Tactile High Speed Pressure Measurement System
I-Scan® VersaTek™
Tactile High Speed Pressure Measurement System I-Scan® VersaTek™
VersaTek™ High Speed USB Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects to a sensor, and the hub joins the handle to your PC via USB connections. The hub drives and collects signals from up to 8 handles simultaneously. I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and fl exible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications. Over 200 flexible, thin fi lm sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar). High spatial resolution: – Up to 248 sensing elements/cm2 (1,600 sensing elements/in2) – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.) Optional high-temp sensors can withstand up to 200°C (392°F) Large high resolution sensors with multiple tabs require cross handle scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area Fully customized sensors can be manufactured

VersaTek™ High Speed USB

Used for larger sensors with multiple tabs or high speed applications. The VersaTek scanning electronics consist of a handle and an 8-port hub. The handle connects to a sensor, and the hub joins the handle to your PC via USB connections. The hub drives and collects signals from up to 8 handles simultaneously.

I-Scan™ is a powerful tool that accurately measures and analyzes interface pressure between virtually any two surfaces, utilizing a thin and fl exible sensor. The system is comprised of data acquisition electronics, sensors, and software. There are many different options for data acquisition electronics, standard and custom sensors, and software add-ons, which make the I-Scan system extremely versatile, creating endless possibilities for applications.

Over 200 flexible, thin fi lm sensors are available in different sizes, shapes, resolutions, temperature ratings, and pressure ranges (up to 25,000 psi or 1,700 bar).

  • High spatial resolution:
    – Up to 248 sensing elements/cm2
    (1,600 sensing elements/in2)
    – Sensing elements with as narrow as 0.1 mm (0.02 in.) spacing
  • Sensing area ranging from 3 mm x 3 mm (.12 in. x .12 in.) up to 1,734 mm x 1,768 mm (68 in. x 69 in.)
  • Optional high-temp sensors can withstand up to 200°C (392°F)
  • Large high resolution sensors with multiple tabs require cross handle
    scanning. This requires VersaTek electronics, capable of having multiple handles coordinated in scanning the sensing area
  • Fully customized sensors can be manufactured
Supplier's Site

Technical Specifications

  Tekscan, Inc. Tekscan, Inc.
Product Category Tactile Pressure Sensors Tactile Pressure Sensors
Product Number I-Scan® VersaTek™ I-Scan® VersaTek™
Product Name Tactile Pressure Measurement Wireless System Tactile High Speed Pressure Measurement System
Imager/ Sensor Type Active Pressure Sensor Arrays Active Pressure Sensor Arrays
Features Flexible; Electronic/Digital Image Flexible; Electronic/Digital Image
Pressure Range 25000 psi (17594 m H2O) 25000 psi (17594 m H2O)
Output Type Other Digital Other Digital
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers -  - MFP Automation Engineering
MFP Automation Engineering
View Details
Tire Pressure Measurement System - TireScan™ - Tekscan, Inc.
Specs
Imager/ Sensor Type Active Pressure Sensor Arrays
Features Flexible; Electronic/Digital Image
Pressure Range 0.0 to 600 psi (0.0 to 422 m H2O)
View Details
Pressure Sensitive Film -  - Johnson and Allen, Ltd.
Johnson and Allen, Ltd.
Specs
Imager/ Sensor Type Single Film Sensor
Features Flexible
Width 10.63 inch (270 mm)
View Details
Sensors -  - MFP Automation Engineering
MFP Automation Engineering
View Details