The UF series comprises ironless linear motors with coil lengths of 49 mm (UF3) and 97 mm (UF6), weighing 0.045 kg and 0.087 kg respectively, excluding cables. They operate at 45 V AC RMS and deliver continuous forces of 19.5 N (UF3) and 39 N (UF6) at 110°C, with peak forces of 42.5 N and 85 N. The force constant is 12.3 N/A, and back EMF is 10.1 V/m/s. Phase resistance is 3.5 Ω for UF3 and 1.8 Ω for UF6 at 25°C. Thermal resistance to the mounting surface is 2.4 K/W (UF3) and 1.2 K/W (UF6). Magnet pitch is 24 mm. Cable life is 15 million cycles with a minimum dynamic bending radius of 8 times the 4.3 mm diameter. Magnet yokes can be butted together to extend travel length.
The UF Series is built specifically to sustain very high continuous forces for its footprint, which is only marginally larger than that of the UC. It is exceptionally suited for applications with high duty cycles, for instance in the medical and semiconductor markets or for pick & place systems.
| Tecnotion | |
|---|---|
| Product Category | Linear Motors |
| Product Number | UF |
| Product Name | Ironless Linear Motor |
| Linear Motor Type | Moving Coil; Moving Magnet; AC Synchronous Design |
| Continuous Thrust | 0.0 to 8.8 lbs (0.0 to 4.0 kg) |
| Peak Force | 0.0 to 19.1 lbs (0.0 to 8.7 kg) |
| Maximum Speed | 0.0 to 200.8 in/sec (0.0 to 306.0 m/min) |
| Continuous Current | 0.0 to 3.17 amps |