The TD55 series are iron core linear motors designed for high continuous force in compact applications. The coil unit has a length of 95 to 287 mm depending on the variant, with a mass of 0.53 to 1.6 kg. The motor is mounted using M4 or M5 bolts and features a hybrid cable integrating power and thermal sensor wiring. The maximum phase-to-phase voltage is 680 V dc, with continuous force ranging from 106 N to 426 N, depending on the model. Back EMF varies from 28.1 V/m/s to 112.3 V/m/s, and resistance per phase ranges from 2.8 Ω to 11.2 Ω. Maximum speed reaches 19.8 m/s at no load. Thermal resistance from coils to mounting surface is 0.19 to 0.75 K/W. An integrated Pt1000 temperature sensor is included. Magnet plates can be butted together to extend length, and magnet pitch is 32 mm.
The TD55 series are built for tight spaces-without sacrificing performance. The TD55 series delivers serious continuous force in a surprisingly compact design. With its low build height, this motor is ideal for OEM applications where space is limited but reliability and output cannot be compromised. Despite its slim dimensions, the TD55 features a lightweight coil unit, improving dynamic responsiveness. Thermal performance is carefully managed: a high-conductivity resin and an integrated Pt1000 sensor ensure stable temperature monitoring. The hybrid combi cable combines power and sensor wiring, offering improved flexibility and streamlined cable management.
| Tecnotion | |
|---|---|
| Product Category | Linear Motors |
| Product Number | TD55 series |
| Product Name | Iron Core Linear Motor |
| Linear Motor Type | Moving Coil; Moving Magnet; AC Synchronous Design |
| Continuous Thrust | 0.0 to 95.8 lbs (0.0 to 43.4 kg) |
| Peak Force | 0.0 to 190.0 lbs (0.0 to 86.1 kg) |
| Maximum Speed | 0.0 to 779.5 in/sec (0.0 to 1188.0 m/min) |
| Continuous Current | 0.0 to 3.1 amps |