The QTL-A 310 series is based on the QTL-A 290 with the addition of cooling channels. The motor is a reliable heavy duty workhorse. Because of the integrated cooling channels the motor reaches a very high continuous torque without losing precision. Even with the addition of active cooling the motor is very compact and has a high torque density. It is especially suited for applications where thermal management is an issue. The cooling ring provides bolting holes for easy installation.
Tecnotion | |
---|---|
Product Category | Brushless Motors |
Product Number | QTL-A-310 |
Product Name | Frameless Torque Motor |
Motor Type | AC Motor |
AC Construction | Synchronous |
AC Voltage & Frequency | 460/480V/60Hz |
Phase | Three-phase |
Continuous Current | 7.7 to 8.42 amps |