Ryobi Technologies, Inc. 10" Compound Miter saw w/ Laser TS1342L

Description
The Ryobi 10 In. Compound Miter Saw, TS1342L, is now equipped with Exactline laser alignment system to produce the most accurate cuts time after time. It has a heavy duty 14 Amp motor to power through tough jobs like 2 x 6 bevel or 90° 4 x 4 cuts. This lightweight powerhouse has a spindle lock, which allows for quick and easy blade changes, a horizontal D Handle, positive stops at the most common angles and a work clamp to securely lock down the cutting materials for safety and accuracy. The Ryobi TS1342L is the best choice for home owners and professionals alike for jobs requiring the use of a compound miter saw.
Description
The Ryobi 10 In. Compound Miter Saw, TS1342L, is now equipped with Exactline laser alignment system to produce the most accurate cuts time after time. It has a heavy duty 14 Amp motor to power through tough jobs like 2 x 6 bevel or 90° 4 x 4 cuts. This lightweight powerhouse has a spindle lock, which allows for quick and easy blade changes, a horizontal D Handle, positive stops at the most common angles and a work clamp to securely lock down the cutting materials for safety and accuracy. The Ryobi TS1342L is the best choice for home owners and professionals alike for jobs requiring the use of a compound miter saw.

Suppliers

Company
Product
Description
Supplier Links
10
Anderson, SC, USA
10" Compound Miter saw w/ Laser
TS1342L
10" Compound Miter saw w/ Laser TS1342L
The Ryobi 10 In. Compound Miter Saw, TS1342L, is now equipped with Exactline laser alignment system to produce the most accurate cuts time after time. It has a heavy duty 14 Amp motor to power through tough jobs like 2 x 6 bevel or 90° 4 x 4 cuts. This lightweight powerhouse has a spindle lock, which allows for quick and easy blade changes, a horizontal D Handle, positive stops at the most common angles and a work clamp to securely lock down the cutting materials for safety and accuracy. The Ryobi TS1342L is the best choice for home owners and professionals alike for jobs requiring the use of a compound miter saw.

The Ryobi 10 In. Compound Miter Saw, TS1342L, is now equipped with Exactline laser alignment system to produce the most accurate cuts time after time. It has a heavy duty 14 Amp motor to power through tough jobs like 2 x 6 bevel or 90° 4 x 4 cuts. This lightweight powerhouse has a spindle lock, which allows for quick and easy blade changes, a horizontal D Handle, positive stops at the most common angles and a work clamp to securely lock down the cutting materials for safety and accuracy. The Ryobi TS1342L is the best choice for home owners and professionals alike for jobs requiring the use of a compound miter saw.

Supplier's Site

Technical Specifications

  Ryobi Technologies, Inc.
Product Category Power Saws
Product Number TS1342L
Product Name 10" Compound Miter saw w/ Laser
Saw Type Miter Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/1 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
Electric Saws - 459861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 6.5 inch (165 mm)
View Details
Electric Saws - 2049180 - RS Components, Ltd.
Specs
Saw Type Reciprocating Saw
Weight 7.06 lbs (3.2 kg)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details