Tech Rim Standards, LLC Naams Arr180 1800mm Robot Riser

Description
ARR180 1800mm Robot Riser
Description
ARR180 1800mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr180 1800mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr180 1800mm Robot Riser
Naams Arr180 1800mm Robot Riser
ARR180 1800mm Robot Riser

ARR180 1800mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr180 1800mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Nutrunner Work Supports - PTNS1 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 1.02 to 1.3 inch (26 to 33 mm)
View Details
Naams Aab201a Riser Angle Bracket -  - Tech Rim Standards, LLC
Specs
Type Work Support
Height (compressed) 7.87 inch (200 mm)
View Details
Work Support, Air Adv. Mnfld. #1000 S/A - 10-0606-12 - Vektek, LLC
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Locking Actuation. Pneumatic
View Details