Tech Rim Standards, LLC Naams Arr160 1600mm Robot Riser

Description
ARR160 1600mm Robot Riser
Description
ARR160 1600mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr160 1600mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr160 1600mm Robot Riser
Naams Arr160 1600mm Robot Riser
ARR160 1600mm Robot Riser

ARR160 1600mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr160 1600mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Tapered Riser Screws - CP155-LS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Heavy-duty Screw Jacks -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Fixture Jack
Plunger Actuation None (mechanically adjusted)
Locking Actuation. Mechanical
View Details
Naams Arl075l Rough Locator -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details