Tech Rim Standards, LLC Naams Arr021 200mm Robot Riser

Description
ARR021 200mm Robot Riser
Description
ARR021 200mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr021 200mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr021 200mm Robot Riser
Naams Arr021 200mm Robot Riser
ARR021 200mm Robot Riser

ARR021 200mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr021 200mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

ZPS SP150 Pull Studs - 427344 - Jergens, Inc.
Specs
Type Work Support
View Details
Tapered Riser Screws - CP155-LS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Manual Work Supports -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Locking Actuation. Mechanical
View Details
Naams Arr140 1400mm Robot Riser -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details