Tech Rim Standards, LLC Naams Arr140 1400mm Robot Riser

Description
ARR140 1400mm Robot Riser
Description
ARR140 1400mm Robot Riser

Suppliers

Company
Product
Description
Supplier Links
Naams Arr140 1400mm Robot Riser -  - Tech Rim Standards, LLC
Rochester Hills, MI, United States
Naams Arr140 1400mm Robot Riser
Naams Arr140 1400mm Robot Riser
ARR140 1400mm Robot Riser

ARR140 1400mm Robot Riser

Buy Now

Technical Specifications

  Tech Rim Standards, LLC
Product Category Work Supports and Fixture Jacks
Product Name Naams Arr140 1400mm Robot Riser
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Cylinder Mounting Brackets - 60909 - Jergens, Inc.
Specs
Type Work Support
View Details
Compact Work Support - BJ360 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Plunger / Suppport Surface Diameter 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Air-Advanced Work Supports - Top Flange (3900, 9800, 24000 lbs) - Carr Lane Manufacturing Co.
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 1.81 to 3.58 inch (45.97 to 90.93 mm)
View Details
Naams Arb566 Rest Block -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Work Support
View Details