The Naams Alb381m L-block - Nmss is part of the 20 mm series and is designed for precision applications. It features tolerances of ±0.3 mm for one place, ±0.03 mm for two places, and ±0.020 mm for three places, ensuring high accuracy in assembly. The surfaces are required to be flat, parallel, and perpendicular within 0.015 T.I.R. This specific model is made from stainless steel type 303 or 304 and has an M8 x 1.25 thread size. It includes four holes with a diameter of vò6 H6, suitable for various mounting configurations. The product is finished with a black oxide coating, except for components designated as "SS Type." Engineers considering this L-block should evaluate its material properties and dimensional specifications to ensure compatibility with their project requirements.
ALB381M L BLOCK - NMSS
| Tech Rim Standards, LLC | |
|---|---|
| Product Category | Work Supports and Fixture Jacks |
| Product Name | Naams Alb381m L-block - Nmss |
| Type | Work Support |