Imao-Fixtureworks Precision Work Support BJ371

Description
Features The piston can be locked/unlocked with one-touch operation and keeps stable support capacity. The displacement of the piston is not exceeding 3μm when it is locked. This helps keep the accuracy of the workpiece high. Can be used by remote control
Request a Quote
Description
Features The piston can be locked/unlocked with one-touch operation and keeps stable support capacity. The displacement of the piston is not exceeding 3μm when it is locked. This helps keep the accuracy of the workpiece high. Can be used by remote control
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BJ371 precision work support is a piston-type device with one-touch locking and unlocking, designed to maintain stable support capacity and limit piston displacement to 3 μm when locked, ensuring workpiece height accuracy. It features a 2-M3×0.5 threaded hole for mounting and an M5 hex socket head cap screw for securing the mounting base. The body is constructed from SK95 steel, with an anodized or electroless nickel-plated finish, and weighs 160 g. The part supports a load capacity of 400 N and operates with a spring force of 0.3 to 0.4 N. It can be actuated remotely, though remote control components are not supplied. Tip installation requires wrench torque to avoid piston damage, and clean coolant without sludge is recommended for machining use. The part has an overall height of 53 mm and an across-flats dimension of 7 mm for the body.

Datasheet Summary
Powered by GS/AI

The BJ371 precision work support is a piston-type device with one-touch locking and unlocking, designed to maintain stable support capacity and limit piston displacement to 3 μm when locked, ensuring workpiece height accuracy. It features a 2-M3×0.5 threaded hole for mounting and an M5 hex socket head cap screw for securing the mounting base. The body is constructed from SK95 steel, with an anodized or electroless nickel-plated finish, and weighs 160 g. The part supports a load capacity of 400 N and operates with a spring force of 0.3 to 0.4 N. It can be actuated remotely, though remote control components are not supplied. Tip installation requires wrench torque to avoid piston damage, and clean coolant without sludge is recommended for machining use. The part has an overall height of 53 mm and an across-flats dimension of 7 mm for the body.

Suppliers

Company
Product
Description
Supplier Links
Precision Work Support - BJ371 - Imao-Fixtureworks
Fraser, MI, United States
Precision Work Support
BJ371
Precision Work Support BJ371
Features The piston can be locked/unlocked with one-touch operation and keeps stable support capacity. The displacement of the piston is not exceeding 3μm when it is locked. This helps keep the accuracy of the workpiece high. Can be used by remote control

Features

  • The piston can be locked/unlocked with one-touch operation and keeps stable support capacity.
  • The displacement of the piston is not exceeding 3μm when it is locked. This helps keep the accuracy of the workpiece high.
  • Can be used by remote control
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Work Supports and Fixture Jacks
Product Number BJ371
Product Name Precision Work Support
Type Work Support
Unlock Full Specs
to access all available technical data

Similar Products

Compact Pneumatic Work Support - AMNS-S - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation None (mechanically adjusted)
Stroke 0.1575 inch (4 mm)
View Details
Tapered Riser Screws - CP155-DS - Imao-Fixtureworks
Specs
Type Fixture Jack
Plunger / Suppport Surface Diameter 0.2559 to 0.5118 inch (6.5 to 13 mm)
Mounting Threaded Body
View Details
Cylindrical Work Support - BJ351 - Imao-Fixtureworks
Specs
Type Work Support
Plunger Actuation Air / Fluid Actuated
Plunger / Suppport Surface Diameter 0.5512 to 1.3 inch (14 to 33 mm)
View Details
Nutrunner Work Supports - PTNS1 - Imao-Fixtureworks
Specs
Type Work Support
Plunger / Suppport Surface Diameter 1.02 to 1.3 inch (26 to 33 mm)
View Details