Te-Co, Inc. Forged Hoist Ring: Rated Load = 20,000 lbs. AK68100

Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers
Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Suppliers

Company
Product
Description
Supplier Links
Forged Hoist Ring: Rated Load = 20,000 lbs. - AK68100 - Te-Co, Inc.
Union, OH, USA
Forged Hoist Ring: Rated Load = 20,000 lbs.
AK68100
Forged Hoist Ring: Rated Load = 20,000 lbs. AK68100
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Product Information

  • Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used.
  • Material: Aircraft Quality Alloy "chrome moly" -strong and tough!
  • Finish: Black Oxide Per Mil Spec.
  • Safety Factor: 6:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Fixed mounting plate holds ring secure to prevent rotation
  • Rated loads from 2,000 to 20,000lbs.
  • Great for anchor or tiedown applications
  • Ideal for lifting boxes or containers
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK68100
Product Name Forged Hoist Ring: Rated Load = 20,000 lbs.
Material Forged
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500S Top Swiveling , With Self Locking Hook WLL ton 6.3 - 60971036086 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 6.94 tons (6.3 metric tons)
View Details
Shackles - 2553736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Forged Center-Pull Hoist Rings - 23929 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1-1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 35mm Thread, Rated Load: 1050 kgs. - AK56926 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 1.16 tons (1.05 metric tons)
View Details