Te-Co, Inc. Forged Hoist Ring: Rated Load = 2500 lbs. AK68070

Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers
Description
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Suppliers

Company
Product
Description
Supplier Links
Forged Hoist Ring: Rated Load = 2500 lbs. - AK68070 - Te-Co, Inc.
Union, OH, USA
Forged Hoist Ring: Rated Load = 2500 lbs.
AK68070
Forged Hoist Ring: Rated Load = 2500 lbs. AK68070
Product Information Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used. Material: Aircraft Quality Alloy "chrome moly" -strong and tough! Finish: Black Oxide Per Mil Spec. Safety Factor: 6:1 Certified heat treatment 100% magnetic particle inspected Fixed mounting plate holds ring secure to prevent rotation Rated loads from 2,000 to 20,000lbs. Great for anchor or tiedown applications Ideal for lifting boxes or containers

Product Information

  • Pivots a full 180 degrees, but do not rotate. To obtain maximum load capacity, high strength socket head cap screw must be used.
  • Material: Aircraft Quality Alloy "chrome moly" -strong and tough!
  • Finish: Black Oxide Per Mil Spec.
  • Safety Factor: 6:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Fixed mounting plate holds ring secure to prevent rotation
  • Rated loads from 2,000 to 20,000lbs.
  • Great for anchor or tiedown applications
  • Ideal for lifting boxes or containers
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK68070
Product Name Forged Hoist Ring: Rated Load = 2500 lbs.
Material Forged
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 22.00 - 4215TSRM56 - Certex UK
Specs
Features Swivel
Maximum Load 24.25 tons (22 metric tons)
Weight 39.69 lbs (18 kg)
View Details
Shackles - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23456 - Jergens, Inc.
Specs
Type Center-pull
Thread Size M8 x 1.25
Maximum Load 0.4410 tons (0.4001 metric tons)
View Details