Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 950 kgs. AK59130

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 950 kgs. - AK59130 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 950 kgs.
AK59130
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 950 kgs. AK59130
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK59130
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 950 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Hoist Ring HR-125 UNC WLL ton 6.804 - 42151016975 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Pivoting Lifting Rings - 47414 - Jergens, Inc.
Specs
Features Pivot
Material Steel; Base: Precision Machined Alloy Steel
Finish Black Oxide; Black Oxide
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details