Te-Co, Inc. Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 525 kgs. AK59124

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 525 kgs. - AK59124 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 525 kgs.
AK59124
Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 525 kgs. AK59124
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK59124
Product Name Metric Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: M12 x 1.75 x 19mm Thread, Rated Load: 525 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM18 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 1244854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Polished
View Details
Die-Flipping Hoist Rings - 47923 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M20
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 2.54 Thread, Rated Load: 3500 lbs. - AK58660 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 1.75 tons (1.59 metric tons)
Inch 3/4"
View Details