Te-Co, Inc. Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 5500 kgs. AK58966

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 5500 kgs. - AK58966 - Te-Co, Inc.
Union, OH, USA
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 5500 kgs.
AK58966
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 5500 kgs. AK58966
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58966
Product Name Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M36 x 4.00 x 64mm Thread, Rated Load: 5500 kgs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 10.8 - 60971036144 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 11.9 tons (10.8 metric tons)
View Details
Shackles - 750632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Die-Flipping Hoist Rings - 47924 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size M24
View Details
Lifting Ring / Standard D-Ring: 7/8-9 Thread, Rated Load: 6500 lbs. - AK43740 - Te-Co, Inc.
Specs
Maximum Load 3.25 tons (2.95 metric tons)
Inch 7/8"
View Details