Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.03 Thread, Rated Load: 2500 lbs. AK58650

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.03 Thread, Rated Load: 2500 lbs. - AK58650 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.03 Thread, Rated Load: 2500 lbs.
AK58650
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.03 Thread, Rated Load: 2500 lbs. AK58650
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58650
Product Name Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 3/4-10 x 1.03 Thread, Rated Load: 2500 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Female Double Swivel Ring Codipro SS FE DSR WLL ton 0.3 - 4215SSFEDSRM8 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.3307 tons (0.3000 metric tons)
View Details
Lift-Check™ Center-Pull Hoist Rings with Long U-Bar - 23515LC - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Shackles - 750654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Tuff Forged™ Swivel Hoist Ring: 3/8-16 x 1 Thread, Rated Load: 1000 lbs. - AK56107 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details