Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.07 Thread, Rated Load: 1250 lbs. AK58602

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.07 Thread, Rated Load: 1250 lbs. - AK58602 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.07 Thread, Rated Load: 1250 lbs.
AK58602
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.07 Thread, Rated Load: 1250 lbs. AK58602
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58602
Product Name Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1/2-13 x 1.07 Thread, Rated Load: 1250 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Eye Crosby S3 WLL ton 3 - 422500300090 - Certex UK
Specs
Features Swivel
Maximum Load 3.31 tons (3 metric tons)
Weight 9.13 lbs (4.14 kg)
View Details
Shackles - 1244849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
SP2000™ Side-Pull Hoist Rings - 47587 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M30 x 3.5
View Details