Te-Co, Inc. Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.29 Thread, Rated Load: 400 lbs. AK58102

Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868
Description
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.29 Thread, Rated Load: 400 lbs. - AK58102 - Te-Co, Inc.
Union, OH, USA
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.29 Thread, Rated Load: 400 lbs.
AK58102
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.29 Thread, Rated Load: 400 lbs. AK58102
Product Information Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging. All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents. For use in outdoor weather and certain chemical and corrosive environments. Material: 300 series stainless steel. Safety factor: 5:1. Liquid penetrant Mil 6868

Product Information

  • Designed for lifting, they rotate and pivot to absorb any pitch, roll or sway of unbalanced loads. Will not yield to heavy side loads. Helps prevent the lifting hook from disengaging.
  • All loads are especially important from a safety standpoint - provide the kind of safety that protects people and material against accidents.
  • For use in outdoor weather and certain chemical and corrosive environments.
  • Material: 300 series stainless steel.
  • Safety factor: 5:1.
  • Liquid penetrant Mil 6868
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK58102
Product Name Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 5/16-18 x 0.29 Thread, Rated Load: 400 lbs.
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Envirolox™ Center-Pull Hoist Rings with Standard U-Bar - 23362 - Jergens, Inc.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel; Alloy Steel
View Details
Double Swivel Ring Codipro SS DSR WLL ton 0.1 - 4215SSDSRM6 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 0.1102 tons (0.1000 metric tons)
View Details
Shackles - 193039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 3/4-10 x 1.03 Thread, Rated Load: 2500 lbs. - AK58014 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 1.25 tons (1.13 metric tons)
Inch 3/4"
View Details