Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M42 x 4.50 x 85mm Thread, Rated Load: 12,500 kgs. AK56968

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M42 x 4.50 x 85mm Thread, Rated Load: 12,500 kgs. - AK56968 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M42 x 4.50 x 85mm Thread, Rated Load: 12,500 kgs.
AK56968
Metric Tuff Forged™ Swivel Hoist Ring: M42 x 4.50 x 85mm Thread, Rated Load: 12,500 kgs. AK56968
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56968
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M42 x 4.50 x 85mm Thread, Rated Load: 12,500 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye / Jaw Crosby S4 WLL ton 45 - 422504500110 - Certex UK
Specs
Features Swivel
Maximum Load 49.6 tons (45 metric tons)
Weight 225 lbs (102 kg)
View Details
Shackles - 1244826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23908-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/8-16 In
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details
Pivot Lifting Plate Hoist Ring: 1-8 Thread x 6-1/2 U-Bar Height, Rated Load: 10,000 lbs. - AK44420 - Te-Co, Inc.
Specs
Features Pivot
Maximum Load 5 tons (4.54 metric tons)
Inch 1"
View Details