Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M30 x 3.50 x 50mm Thread, Rated Load: 7000 kgs. AK56956

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M30 x 3.50 x 50mm Thread, Rated Load: 7000 kgs. - AK56956 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M30 x 3.50 x 50mm Thread, Rated Load: 7000 kgs.
AK56956
Metric Tuff Forged™ Swivel Hoist Ring: M30 x 3.50 x 50mm Thread, Rated Load: 7000 kgs. AK56956
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56956
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M30 x 3.50 x 50mm Thread, Rated Load: 7000 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 3.6 - 60971036009 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 3.97 tons (3.6 metric tons)
View Details
SP2000™ Side-Pull Hoist Rings - 47588 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M36 x 4
View Details
Shackles - 1244850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 7/8-9 x 1.29 Thread, Rated Load: 4000 lbs. - AK58652 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2 tons (1.81 metric tons)
Inch 7/8"
View Details