Te-Co, Inc. Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 35mm Thread, Rated Load: 1050 kgs. AK56926

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 35mm Thread, Rated Load: 1050 kgs. - AK56926 - Te-Co, Inc.
Union, OH, USA
Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 35mm Thread, Rated Load: 1050 kgs.
AK56926
Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 35mm Thread, Rated Load: 1050 kgs. AK56926
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56926
Product Name Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 35mm Thread, Rated Load: 1050 kgs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hook Crosby L-322 CN WLL ton 1 - 420500100280 - Certex UK
Specs
Features Swivel
Special Applications Hook
Material Steel; Carbon steel - Forged, Quenched & Tempered.
View Details
Shackles - 3123364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Side-Pull Hoist Rings - 47351 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M8 x 1.25
View Details
Heavy Duty Spin-N-Lok™ Swivel Hoist Rings -  - Carr Lane Manufacturing Co.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details