Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2-3/4 Thread, Rated Load: 15,000 lbs. AK56804

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2-3/4 Thread, Rated Load: 15,000 lbs. - AK56804 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2-3/4 Thread, Rated Load: 15,000 lbs.
AK56804
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2-3/4 Thread, Rated Load: 15,000 lbs. AK56804
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56804
Product Name Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2-3/4 Thread, Rated Load: 15,000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring QL DSR WLL ton 3.5 - 4215QLDSRM30 - Certex UK
Specs
Features Swivel
Material Steel; gradup steel
Maximum Load 3.86 tons (3.5 metric tons)
View Details
Shackles - 1835920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Shackle-Lok™ Hoist Rings - 24463 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M36 x 4.0
Maximum Load 12.13 tons (11 metric tons)
View Details