Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2 Thread, Rated Load: 15,000 lbs. AK56802

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2 Thread, Rated Load: 15,000 lbs. - AK56802 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2 Thread, Rated Load: 15,000 lbs.
AK56802
Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2 Thread, Rated Load: 15,000 lbs. AK56802
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56802
Product Name Tuff Forged™ Swivel Hoist Ring: 1-1/4-7 x 2 Thread, Rated Load: 15,000 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Metric Swivel Hoist Rings Crosby HR-125M 1016635 - 42151016635 - Certex UK
Specs
Features Swivel
Weight 2.45 lbs (1.11 kg)
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23433-08LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Shackles - 1244817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details