Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1-1/4 Thread, Rated Load: 2500 lbs. AK56012

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1-1/4 Thread, Rated Load: 2500 lbs. - AK56012 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1-1/4 Thread, Rated Load: 2500 lbs.
AK56012
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1-1/4 Thread, Rated Load: 2500 lbs. AK56012
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56012
Product Name Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 1-1/4 Thread, Rated Load: 2500 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 3.75 - 42158203030 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 4.13 tons (3.75 metric tons)
Weight 8.82 lbs (4 kg)
View Details
Shackles - 1244827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Shackle-Lok™ Hoist Rings - 24414NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 7/8-9 In
Maximum Load 4 tons (3.63 metric tons)
View Details
Pivoting Hoist Rings -  - Carr Lane Manufacturing Co.
Carr Lane Manufacturing Co.
Specs
Type Center-pull; Screw-mount Lifting Rings
Features Pivot
Material Steel
View Details