Te-Co, Inc. Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 3/4 Thread, Rated Load: 2500 lbs. AK56008

Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability
Description
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 3/4 Thread, Rated Load: 2500 lbs. - AK56008 - Te-Co, Inc.
Union, OH, USA
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 3/4 Thread, Rated Load: 2500 lbs.
AK56008
Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 3/4 Thread, Rated Load: 2500 lbs. AK56008
Product Information Swivels 360 degrees - Pivots 180 degrees Material: Alloy Certified Aircraft Quality Safety Factor: 5:1 Finish: Phosphate per DOD-P-16232F (Cadmium plated available) Certified heat treatment 100% magnetic particle inspected Capacity: 600-24,000 lbs. 200% Proof-load tested, with serial number for traceability

Product Information

Swivels 360 degrees - Pivots 180 degrees

  • Material: Alloy Certified Aircraft Quality
  • Safety Factor: 5:1
  • Finish: Phosphate per DOD-P-16232F (Cadmium plated available)
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Capacity: 600-24,000 lbs.
  • 200% Proof-load tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK56008
Product Name Tuff Forged™ Swivel Hoist Ring: 1/2-13 x 3/4 Thread, Rated Load: 2500 lbs.
Features Swivel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 0.65 - 4215SSQLDSRM12 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 0.7165 tons (0.6500 metric tons)
View Details
Pivoting Lifting Rings - 47411 - Jergens, Inc.
Specs
Features Pivot
Material Steel; Base: Precision Machined Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Shackles - 3123572 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Stainless Steel Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.28 Thread, Rated Load: 2000 lbs. - AK58642 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 1 tons (0.9072 metric tons)
Inch 5/8"
View Details