Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 3-4 x 4.20 Thread, Rated Load: 75,000 lbs. AK47200

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 3-4 x 4.20 Thread, Rated Load: 75,000 lbs. - AK47200 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 3-4 x 4.20 Thread, Rated Load: 75,000 lbs.
AK47200
Safety Engineered Hoist Ring / Standard U-Bar: 3-4 x 4.20 Thread, Rated Load: 75,000 lbs. AK47200
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47200
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 3-4 x 4.20 Thread, Rated Load: 75,000 lbs.
Maximum Load 37.5 tons (34.02 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Hoist Ring 8-203 WLL ton 1.3 - 42158203010 - Certex UK
Specs
Material Steel; Manufactured from forged alloy steel, quenched and tempered.
Maximum Load 1.43 tons (1.3 metric tons)
Weight 3.75 lbs (1.7 kg)
View Details
Shackles - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Shackle-Lok™ Hoist Rings - 24419 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 1 1/4-7 In
Maximum Load 7.5 tons (6.8 metric tons)
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M10 x 1.50 x 25mm Thread, Rated Load: 500 kgs. - AK56918 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.5513 tons (0.5001 metric tons)
View Details