Te-Co, Inc. Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs. AK47148

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs. - AK47148 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs.
AK47148
Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs. AK47148
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47148
Product Name Metric Safety Engineered Hoist Ring / Long U-Bar: M20 x 2.50 x 32mm Thread, Rated Load: 3000 kgs.
Maximum Load 3.31 tons (3 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 2.00 - 4215TSRM16 - Certex UK
Specs
Features Swivel
Maximum Load 2.2 tons (2 metric tons)
Weight 2.65 lbs (1.2 kg)
View Details
Shackles - 1244816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
SP2000™ Side-Pull Hoist Rings - 47584 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M16 x 2.0
View Details