Te-Co, Inc. Metric Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs. AK47130

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs. - AK47130 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs.
AK47130
Metric Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs. AK47130
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK47130
Product Name Metric Safety Engineered Hoist Ring / Long U-Bar: M16 x 2.00 x 29mm Thread, Rated Load: 1900 kgs.
Maximum Load 2.09 tons (1.9 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Hoist Ring HR-125 UNC WLL ton 1.134 - 42151016912 - Certex UK
Specs
Features Swivel
Material Steel; Alloy Steel - Quenched and Tempered
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Shackles - 3123516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23424LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M12 x 1.75 x 25mm Thread, Rated Load: 1050 kgs. - AK56924 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 1.16 tons (1.05 metric tons)
View Details