Te-Co, Inc. Metric Safety Engineered Hoist Ring / Standard U-Bar: M8 x 1.25 x 13mm Thread, Rated Load: 400 kgs. AK46912

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Metric Safety Engineered Hoist Ring / Standard U-Bar: M8 x 1.25 x 13mm Thread, Rated Load: 400 kgs. - AK46912 - Te-Co, Inc.
Union, OH, USA
Metric Safety Engineered Hoist Ring / Standard U-Bar: M8 x 1.25 x 13mm Thread, Rated Load: 400 kgs.
AK46912
Metric Safety Engineered Hoist Ring / Standard U-Bar: M8 x 1.25 x 13mm Thread, Rated Load: 400 kgs. AK46912
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46912
Product Name Metric Safety Engineered Hoist Ring / Standard U-Bar: M8 x 1.25 x 13mm Thread, Rated Load: 400 kgs.
Maximum Load 0.4410 tons (0.4001 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Eye Hook Crosby L-320 CN WLL ton 30 - 400303000010 - Certex UK
Specs
Special Applications Hook
Material Steel; Carbon steel
Maximum Load 33.07 tons (30 metric tons)
View Details
Shackles - 674049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Stainless Steel Traditional Center-Pull Hoist Rings - 23462-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size M12 x 1.75
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Tuff Forged™ Swivel Hoist Ring: 3/8-16 x 1 Thread, Rated Load: 1000 lbs. - AK56107 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 0.5000 tons (0.4536 metric tons)
View Details