Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-1/4-7 x 1.89 Thread, Rated Load: 15,000 lbs. AK46802

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/4-7 x 1.89 Thread, Rated Load: 15,000 lbs. - AK46802 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/4-7 x 1.89 Thread, Rated Load: 15,000 lbs.
AK46802
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/4-7 x 1.89 Thread, Rated Load: 15,000 lbs. AK46802
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46802
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-1/4-7 x 1.89 Thread, Rated Load: 15,000 lbs.
Maximum Load 7.5 tons (6.8 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Lift Double Swivel Ring SS QL DSR WLL ton 1.05 - 4215SSQLDSRM16 - Certex UK
Specs
Features Swivel
Material AISI 316L
Maximum Load 1.16 tons (1.05 metric tons)
View Details
Shackle-Lok™ Hoist Rings - 24426 - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size 2 1/2-4 In
Maximum Load 25 tons (22.68 metric tons)
View Details
Shackles - 674055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Metric Tuff Forged™ Swivel Hoist Ring: M24 x 3.00 x 30mm Thread, Rated Load: 4200 kgs. - AK56946 - Te-Co, Inc.
Specs
Features Swivel
Material Forged
Maximum Load 4.63 tons (4.2 metric tons)
View Details