Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. AK46664

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. - AK46664 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs.
AK46664
Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. AK46664
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46664
Product Name Safety Engineered Hoist Ring / Long U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs.
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Swivel Eye / Eye Crosby S5 WLL ton 25 Ton - 422502500100 - Certex UK
Specs
Features Swivel
Maximum Load 27.56 tons (25 metric tons)
Weight 130 lbs (59 kg)
View Details
Traditional Center-Pull Hoist Rings with Standard U-Bar - 23417 - Jergens, Inc.
Specs
Type Center-pull
Thread Size 3/4-10 In
Maximum Load 2.5 tons (2.27 metric tons)
View Details
EZ-Torque™ Hoist Rings -  - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details