Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs. AK46648

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs. - AK46648 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs.
AK46648
Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs. AK46648
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46648
Product Name Safety Engineered Hoist Ring / Long U-Bar: 1/2-13 x 1.28 Thread, Rated Load: 2500 lbs.
Maximum Load 1.25 tons (1.13 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 0.40 - 4215TSRM8 - Certex UK
Specs
Features Swivel
Maximum Load 0.4409 tons (0.4000 metric tons)
Weight 0.8820 lbs (0.4000 kg)
View Details
Shackles - 2340859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Zinc Plated
View Details
Lift-Check™ Center-Pull Hoist Rings with Standard U-Bar - 23471LC - Jergens, Inc.
Specs
Type Center-pull
Material Steel; Alloy Steel, Black Oxide
Finish Black Oxide; Alloy Steel, Black Oxide
View Details
Lifting Ring / Long D-Ring: 1-8 Thread, Rated Load: 7000 lbs. - AK43751 - Te-Co, Inc.
Specs
Maximum Load 3.5 tons (3.18 metric tons)
Inch 1"
View Details