Te-Co, Inc. Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs. AK46640

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs. - AK46640 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs.
AK46640
Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs. AK46640
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46640
Product Name Safety Engineered Hoist Ring / Long U-Bar: 5/8-11 x 1.03 Thread, Rated Load: 4000 lbs.
Maximum Load 2 tons (1.81 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Jaw / Jaw Crosby S2 WLL ton 8.5 - 422500850080 - Certex UK
Specs
Features Swivel
Maximum Load 9.37 tons (8.5 metric tons)
Weight 26.24 lbs (11.9 kg)
View Details
Shackles - 1512963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Stainless Steel; Stainless steel
Finish Galvanized
View Details
Stainless Steel Traditional Center-Pull Hoist Rings - 23411-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details