Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-1/2-6 x 2.70 Thread, Rated Load: 24,000 lbs. AK46404

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/2-6 x 2.70 Thread, Rated Load: 24,000 lbs. - AK46404 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/2-6 x 2.70 Thread, Rated Load: 24,000 lbs.
AK46404
Safety Engineered Hoist Ring / Standard U-Bar: 1-1/2-6 x 2.70 Thread, Rated Load: 24,000 lbs. AK46404
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46404
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-1/2-6 x 2.70 Thread, Rated Load: 24,000 lbs.
Maximum Load 12 tons (10.89 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244851 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Mild steel
Finish Galvanized
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 22.5 - 424102250370 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 24.8 tons (22.5 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47319 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 2-4 1/2 In
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 2-1/2-4 x 4.00 Thread, Rated Load: 25,000 lbs. - AK59006 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 12.5 tons (11.34 metric tons)
Inch 2 1/2"
View Details