Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 10,000 lbs. AK46214

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 10,000 lbs. - AK46214 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 10,000 lbs.
AK46214
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 10,000 lbs. AK46214
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46214
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 2.29 Thread, Rated Load: 10,000 lbs.
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Swivel Ring Codipro TSR. WLL ton 20.00 - 4215TSRM48 - Certex UK
Specs
Features Swivel
Maximum Load 22.05 tons (20 metric tons)
Weight 38.59 lbs (17.5 kg)
View Details
Shackles - 674099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Traditional Side-Pull Hoist Rings - 47312 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size 3/8-16 In
View Details
Metric Stainless Safety Engineered Hoist Ring / Standard U-Bar: M64 x 6.00 x 101mm Thread, Rated Load: 11,150 kgs. - AK58972 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 12.29 tons (11.15 metric tons)
Metric M64
View Details