Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. AK46212

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. - AK46212 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs.
AK46212
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs. AK46212
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46212
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 10,000 lbs.
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackles - 1244818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Alloy steel
View Details
Overhaul Balls Mc Kissick UB-500E Top Swiveling , With eyehook WLL ton 10.8 - 60971036144 - Certex UK
Specs
Features Swivel
Special Applications Hook
Maximum Load 11.9 tons (10.8 metric tons)
View Details
Traditional Side-Pull Hoist Rings - 47353 - Jergens, Inc.
Specs
Type Side-pull
Features Pivot; Swivel
Thread Size M12 x 1.75
View Details
American Drill Bushing Company - Safety Hoist Rings - DME Company
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details