Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.29 Thread, Rated Load: 10,000 lbs. AK46210

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.29 Thread, Rated Load: 10,000 lbs. - AK46210 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.29 Thread, Rated Load: 10,000 lbs.
AK46210
Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.29 Thread, Rated Load: 10,000 lbs. AK46210
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46210
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.29 Thread, Rated Load: 10,000 lbs.
Maximum Load 5 tons (4.54 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Double Swivel Lifting Ring Codipro FE.DSS UP-Female WLL ton 5.2 - 4215FEDSSM27UP - Certex UK
Specs
Features Swivel
Material Steel; High tensile steel
Maximum Load 5.73 tons (5.2 metric tons)
View Details
Shackles - 2553743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
View Details
Stainless Steel Forged Center-Pull Hoist Rings - 23911-SS - Jergens, Inc.
Specs
Type Center-pull
Thread Size 1/2-13 In
Maximum Load 1.25 tons (1.13 metric tons)
View Details
Stainless Steel Safety Engineered Hoist Ring / Standard U-Bar: 1-8 x 1.54 Thread, Rated Load: 5000 lbs. - AK58212 - Te-Co, Inc.
Specs
Material Stainless Steel
Maximum Load 2.5 tons (2.27 metric tons)
Inch 1"
View Details