Te-Co, Inc. Safety Engineered Hoist Ring / Standard U-Bar: 1/4-20 x 0.54 Thread, Rated Load: 600 lbs. AK46100

Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability
Description
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Suppliers

Company
Product
Description
Supplier Links
Safety Engineered Hoist Ring / Standard U-Bar: 1/4-20 x 0.54 Thread, Rated Load: 600 lbs. - AK46100 - Te-Co, Inc.
Union, OH, USA
Safety Engineered Hoist Ring / Standard U-Bar: 1/4-20 x 0.54 Thread, Rated Load: 600 lbs.
AK46100
Safety Engineered Hoist Ring / Standard U-Bar: 1/4-20 x 0.54 Thread, Rated Load: 600 lbs. AK46100
Product Information Material: AISI 4140 Aircraft Quality Finish: Black Oxide Per Mil Spec. (Cadmium plated available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected 200% Proof-load Tested, with serial number for traceability

Product Information

  • Material: AISI 4140 Aircraft Quality
  • Finish: Black Oxide Per Mil Spec. (Cadmium plated available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • 200% Proof-load Tested, with serial number for traceability
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK46100
Product Name Safety Engineered Hoist Ring / Standard U-Bar: 1/4-20 x 0.54 Thread, Rated Load: 600 lbs.
Maximum Load 0.3000 tons (0.2722 metric tons)
Unlock Full Specs
to access all available technical data

Similar Products

Shackle-Lok™ Hoist Rings - 24459NS - Jergens, Inc.
Specs
Special Applications Shackles
Thread Size M30 x 3.5
Maximum Load 7.72 tons (7 metric tons)
View Details
Double Swivel Ring Codipro SS DSR WLL ton 1.4 - 4215SSDSRM18 - Certex UK
Specs
Features Swivel
Material AISI 316 L
Maximum Load 1.54 tons (1.4 metric tons)
View Details
Shackles - 674106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Zinc plated steel
Finish Zinc Plated
View Details
Metric Lifting Ring / Standard D-Ring: M10 x 1.50 Thread, Rated Load: 400 kgs. - AK43905 - Te-Co, Inc.
Specs
Maximum Load 0.4410 tons (0.4001 metric tons)
Metric M10
View Details