Te-Co, Inc. Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs. AK44415

Description
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8
Description
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8

Suppliers

Company
Product
Description
Supplier Links
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs. - AK44415 - Te-Co, Inc.
Union, OH, USA
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs.
AK44415
Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs. AK44415
Product Information Pivots 180 degrees Material: Aircraft Quality Alloy Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available) Safety Factor: 5:1 Certified heat treatment 100% magnetic particle inspected Large ball pivots 180° Ideal for certain OEM applications Rugged tapered plate minimizes shear force on high strength alloy screw Base plate can be welded into position, thus eliminating the use of screws Use high tensile alloy screw equivalent to Grade 8

Product Information

Pivots 180 degrees

  • Material: Aircraft Quality Alloy
  • Finish: Black Oxide Per Mil Spec. (Cadmium Plated Available)
  • Safety Factor: 5:1
  • Certified heat treatment
  • 100% magnetic particle inspected
  • Large ball pivots 180°
  • Ideal for certain OEM applications
  • Rugged tapered plate minimizes shear force on high strength alloy screw
  • Base plate can be welded into position, thus eliminating the use of screws
  • Use high tensile alloy screw equivalent to Grade 8
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hoist Rings
Product Number AK44415
Product Name Pivot Lifting Plate Hoist Ring: 7/8-9 Thread x 6-1/2 U-Bar Height, Rated Load: 8000 lbs.
Features Pivot
Unlock Full Specs
to access all available technical data

Similar Products

Die-Flipping Hoist Rings - 47914 - Jergens, Inc.
Specs
Features Pivot; Swivel
Special Applications Shackles
Thread Size 5/8-11 In
View Details
Double Swivel Ring Codipro OS DSR UP UNC WLL ton 1.1 - 4215OSDSRU038UP - Certex UK
Specs
Features Swivel
Maximum Load 1.21 tons (1.1 metric tons)
Weight 0.6615 lbs (0.3000 kg)
View Details
Shackles - 2340859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Special Applications Shackles
Material Steel; Steel
Finish Zinc Plated
View Details
Heavy Duty Bar Tite™ Swivel Hoist Rings -  - Carr Lane Manufacturing Co.
Specs
Type Center-pull
Features Pivot; Swivel
Material Steel
View Details